Grotenrath Rubber Products Company, Inc. Datasheets for O-rings

O-rings are solid-rubber seals that are shaped like a doughnut. When pressed between two mating surfaces,  O-rings block the passage of liquids or gases.
O-rings: Learn more

Page: 1 2 3 4 5
Product Name Notes
Compounds Include: Buna-N(Nitrile), Viton™, Silicon, EPDM, Butyl, HNBR, Flourosilicone, Urethane, Hypalon, Aflas, Teflon™, Kalez, Carboxliated. Special Compounds: FDA, NSF 61, Food Grade, Colored, Stainless Steel, Teflon Encapsulated, Military Specifications. Specialty...
Products: O-Rings, Cord, Sheet, Tubing. Special Compounds: FDA, NSF 61, Food Grade, Colored, Military Specifications. Applications: Aerospace, Automotive, Hydraulic & Pneumatic, Critical Sealing, Medical, Semi-Conductor, Military, Industrial Equipment, Appliances.
Standard Sizes: AS, MS, MIL, AMS, AN, NAS, SAE Metric Sizes: JIS, BS, SMS, DIN; DIN ISO Compounds Include: Buna-N(Nitrile), Viton™, Silicon, EPDM, Butyl, HNBR, Flourosilicone, Thiokol, Urethane, Hypalon, Afls,...

<< Prev