WPT Power Corporation Low Inertia Clutches and Brakes 204

Suppliers

Company
Product
Description
Supplier Links
Low Inertia Clutches and Brakes - 204 - WPT Power Corporation
Wichita Falls, TX, USA
Low Inertia Clutches and Brakes
204
Low Inertia Clutches and Brakes 204
The WPT Low Inertia Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations. Features: Multiple friction material options Select sizes available in hydraulic actuation

The WPT Low Inertia Clutch is a pneumatic design for high energy, high cycle applications requiring end-shaft mounting. Our Low Inertia Clutch is time tested and used extensively throughout the Steel, Metal Forming, Oil & Gas, and Marine Industries. Available sizes range from 4” to 60” in 1, 2, 3, or 4 plate configurations.

Features:

  • Multiple friction material options
  • Select sizes available in hydraulic actuation
Supplier's Site

Technical Specifications

  WPT Power Corporation
Product Category Pneumatic Brake and Clutch Assemblies
Product Number 204
Product Name Low Inertia Clutches and Brakes
Torque 390 Ft-lbs (529 N-m)
Rotary Speed 4660 rpm
Pneumatic Pressure 100 psi (70.38 m H2O)
Engagement Friction
Maximum Speed 4660 rpm
Unlock Full Specs
to access all available technical data

Similar Products

ACSB Pneumatic Clutch/Brakes -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Torque 516 to 7818 Ft-lbs (700 to 10601 N-m)
Engagement Plate / Disc
Configuration Disc
View Details
VOR Vari-Torque -  - Boston Gear
Specs
Torque 20.8 to 833.3 Ft-lbs (28.25 to 1130 N-m)
Shaft In-line
Bore Diameter 0.6250 to 2.19 inch (15.87 to 55.56 mm)
View Details
Som Pac® 1200 Series - 1220 - Midwest Brake
Specs
Torque 18900 Ft-lbs (25628 N-m)
Spring Assistance Spring Return/Disengage
Engagement Oil Shear
View Details
Clutch-Brake, Pilot Mount - X4B2H-STH - Mach III Clutch, Inc.
Specs
Torque 5.17 Ft-lbs (7.01 N-m)
Pneumatic Pressure 80 psi (56.3 m H2O)
Spring Assistance Spring Return/Disengage
View Details