Fischer Electronik SK01-50-SA

Description
The SK 01 heatsink is available in lengths of 50 mm and 75 mm. For Use With = CB, TO-3 Length = 50mm Width = 115mm Height = 26mm Dimensions = 50 x 115 x 26mm Thermal Resistance = 3K/W Mounting = Screw Colour = Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1898741 - RS Components, Ltd.
Corby, Northants, United Kingdom
The SK 01 heatsink is available in lengths of 50 mm and 75 mm. For Use With = CB, TO-3 Length = 50mm Width = 115mm Height = 26mm Dimensions = 50 x 115 x 26mm Thermal Resistance = 3K/W Mounting = Screw Colour = Black

The SK 01 heatsink is available in lengths of 50 mm and 75 mm.
For Use With = CB, TO-3
Length = 50mm
Width = 115mm
Height = 26mm
Dimensions = 50 x 115 x 26mm
Thermal Resistance = 3K/W
Mounting = Screw
Colour = Black

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Heat Sinks
Product Number 1898741
L 50 mm (1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Vapor Chamber Heat Sinks -  - Rego Electronics Inc.
Specs
Device Vapor Cooler
L ? to 400 mm (? to 15.75 inch)
W ? to 400 mm (? to 15.75 inch)
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details
HS Series Heat Sinks HS023 - HS023 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.2500 °C / W
View Details
Standard Air Cooled Fin - XSFLPxxxxAN - Littelfuse, Inc.
Specs
Weight 30000 g (1058 oz)
View Details