Cooliance Datasheets for Heat Sinks

Heat sinks are thermally conductive, usually metallic components or devices that absorb and dissipate heat generated by electronic components such as computers. Common heat sink materials include aluminum, copper, and steel.
Heat Sinks: Learn more

Product Name Notes
Custom heat pipes Cooliance offers a wide range of heat pipes. The path, length and width of heat pipes vary from application to application so most heat pipes are custom...
Custom Heatsinks Cooliance excels in developing and manufacturing custom heat sinks and more than 50% of the heat sinks we provide to our OEM customers are custom. Our expert thermal...
Cooliance offers a selection of standard pin fin heatsinks. These are particularly suitable for applications where the air flow is from the top. Cooliance offers precision forged pin fin heatsinks...
Cooliance offers a variety of standard forged straight fin heatsinks that come in numerous base dimensions with a max height of 15mm.
Cooliance offers a wide variety of standard radial fin options ranging in diameter from .5" to 3" and from 1 to 7 fins. Radial fin heatsinks do not require any...
Cooliance's precision forging capabilities allow for a variety of standard elliptical fins ranging from 160 x 160mm with max fin height of 50mm. The elliptical wing shape is superior to...
The Cooliance High Power Coolstrate® Active LED Coolers and Passive LED Coolers that are detailed on this page are shipped without any mounting holes. This permits the LED Coolers to...