Safe Engineering Services & Technologies, Ltd. 1070009010

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1366856 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature range: -30 °C → +70 °C Grommet Type = Round Maximum Cable Diameter = 4mm Panel Hole Diameter = 8mm Material = PVC Colour = Black Minimum Operating Temperature = -30°C Maximum Operating Temperature = +70°C Series = PLIO Maximum Panel Thickness = 2mm

Temperature range: -30 °C → +70 °C
Grommet Type = Round
Maximum Cable Diameter = 4mm
Panel Hole Diameter = 8mm
Material = PVC
Colour = Black
Minimum Operating Temperature = -30°C
Maximum Operating Temperature = +70°C
Series = PLIO
Maximum Panel Thickness = 2mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 1366856
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Rubber Grommets - AN931-24-44 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.5 inch (38.1 mm)
View Details
KT multi | KT special | Multi-Hole / Special Cable Grommets, Gray- for Cable Diameters 1 - 8 mm and Special Cables / IP54 / UL Type 12 - 39935 - icotek Corp
Specs
Shape Square / Rectangular
Outside Diameter 0.8268 inch (21 mm)
Width 0.8268 inch (21 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-1/2-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4100 inch (10.41 mm)
View Details