Conta-Clip, Inc. Bushings, Grommets 28681.4

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Bushings, Grommets
2080-28681.4-ND
Bushings, Grommets 2080-28681.4-ND
Square - 0.799" (20.30mm) Frame Grommet, Split 0.165" ~ 0.181" (4.20mm ~ 4.60mm) Black

Square - 0.799" (20.30mm) Frame Grommet, Split 0.165" ~ 0.181" (4.20mm ~ 4.60mm) Black

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 2080-28681.4-ND
Product Name Bushings, Grommets
Inside Diameter 0.1650 to 0.1810 inch (4.19 to 4.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Grommets for Holes in Sheet Metal - GRO-1 1/4-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.12 inch (28.45 mm)
View Details
FT | Cable Grommets for Flat Cables- for Use in Multi Cable Transit Frames KEL-FL / IP54 - 46211 - icotek Corp
Specs
Shape Square / Rectangular
Outside Diameter 1.65 inch (42 mm)
Width 0.8268 inch (21 mm)
View Details
 - 1367455 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Other; Open Grommet
Groove Width 0.0787 inch (2 mm)
View Details