Weidmuller Bushings, Grommets 1826650000

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Bushings, Grommets
1826650000-ND
Bushings, Grommets 1826650000-ND
Frame Grommet, Split 0.197" (5.00mm) Gray

Frame Grommet, Split 0.197" (5.00mm) Gray

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 1826650000-ND
Product Name Bushings, Grommets
Inside Diameter 0.1970 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KT | Cable Grommets, Black- for Cable Diameters 1 - 35 mm / IP66 / IP68 - 41312 - icotek Corp
Specs
Shape Square / Rectangular
Outside Diameter 0.8268 inch (21 mm)
Width 0.8268 inch (21 mm)
View Details
Rubber Grommets - AN931-24-28 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.5 inch (38.1 mm)
View Details
Grommet, Discrete Wire, .15-.18
Specs
Inside Diameter 0.1500 to 0.1799 inch (3.81 to 4.57 mm)
View Details
Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details