PHOENIX CONTACT USA Bushings, Grommets 801672

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Bushings, Grommets
0801672-ND
Bushings, Grommets 0801672-ND
Frame Grommet 0.039" ~ 0.079" (1.00mm ~ 2.00mm) Gray

Frame Grommet 0.039" ~ 0.079" (1.00mm ~ 2.00mm) Gray

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 0801672-ND
Product Name Bushings, Grommets
Inside Diameter 0.0390 to 0.0790 inch (0.9906 to 2.01 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-14-26 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8750 inch (22.22 mm)
View Details
 - 8659720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Other; Grommet Edging
Inside Diameter 0.0787 inch (2 mm)
Groove Width 0.0630 to 0.0787 inch (1.6 to 2 mm)
View Details
Grommet, Jacketed Wire, .24-.27
Specs
Inside Diameter 0.2402 to 0.2701 inch (6.1 to 6.86 mm)
View Details
KTMBS | Multi-Range Cable Grommets for KEL Systems- for Cable Diameters 4 - 29 mm / IP54 / UL Type 12 - 41389 - icotek Corp
Specs
Shape Square / Rectangular
Outside Diameter 1.63 inch (41.5 mm)
Width 1.65 inch (42 mm)
View Details