Body Features Filter Shield Type : Complete Shield
Dimensions Panel Thickness (Recommended) : 1 - 2 MM [.039 - .079 INCH ]
Electrical Characteristics Current Rating (AMP) : 10 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 3 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5 Operating Voltage (VAC) : 250
Mechanical Attachment Panel Mount Feature Type : Snap-In
Operation/Applicatio
n Device Safety Features : Locking Socket & Shrouded Output Filter Mode of Operation : 2 MOPP
Product Type Features Filter Connector Type : IEC 60320-1 C-18 Filter Type : Medical Filtering Requirements : Filtered Ground Choke Option : No Level Of Filtering : Inductor & Capacitor Output Termination Type : .187" FASTON
Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Body Features
- Filter Shield Type : Complete Shield
Dimensions
- Panel Thickness (Recommended) : 1 - 2 MM [.039 - .079 INCH ]
Electrical Characteristics
- Current Rating (AMP) : 10
- Leakage Current (Max) (120VAC, 60Hz) (MICA) : 3
- Leakage Current (Max) (250VAC, 50Hz) (MICA) : 5
- Operating Voltage (VAC) : 250
Mechanical Attachment
- Panel Mount Feature Type : Snap-In
Operation/Application
- Device Safety Features : Locking Socket & Shrouded Output
- Filter Mode of Operation : 2 MOPP
Product Type Features
- Filter Connector Type : IEC 60320-1 C-18
- Filter Type : Medical
- Filtering Requirements : Filtered
- Ground Choke Option : No
- Level Of Filtering : Inductor & Capacitor
- Output Termination Type : .187" FASTON
Usage Conditions
- Operating Temperature Range (DEGC) : -10 - 40