Body Features Product Orientation : Right Angle
Electrical Characteristics Current Rating (AMP) : 1 Leakage Current (Max) (120VAC, 60Hz) (MICA) : 220 Leakage Current (Max) (250VAC, 50Hz) (MICA) : 380 Operating Voltage (VAC) : 250
Mechanical Attachment Product Mount Type : Printed Circuit Board
Product Type Features Filter Connector Type : IEC 320/C-14 Filter Type : Power Line Filtering Requirements : Filtered Ground Choke Option : No Output Termination Type : PCB Mount
Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Body Features
- Product Orientation : Right Angle
Electrical Characteristics
- Current Rating (AMP) : 1
- Leakage Current (Max) (120VAC, 60Hz) (MICA) : 220
- Leakage Current (Max) (250VAC, 50Hz) (MICA) : 380
- Operating Voltage (VAC) : 250
Mechanical Attachment
- Product Mount Type : Printed Circuit Board
Product Type Features
- Filter Connector Type : IEC 320/C-14
- Filter Type : Power Line
- Filtering Requirements : Filtered
- Ground Choke Option : No
- Output Termination Type : PCB Mount
Usage Conditions
- Operating Temperature Range (DEGC) : -10 - 40