TE Connectivity 3-Phase Filters 4-1609998-1

Description
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics Current Rating (AMP) : 16 Leakage Current (Max) (230VAC, 50Hz) : 10 Operating Voltage (VAC) : 520 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 4-1609998-1 - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
4-1609998-1
3-Phase Filters 4-1609998-1
Configuration Features Wiring Configuration : WYE (4 wire + ground) Electrical Characteristics Current Rating (AMP) : 16 Leakage Current (Max) (230VAC, 50Hz) : 10 Operating Voltage (VAC) : 520 Mechanical Attachment Product Mount Type : Chassis Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85

Configuration Features


  • Wiring Configuration : WYE (4 wire + ground)

Electrical Characteristics


  • Current Rating (AMP) : 16
  • Leakage Current (Max) (230VAC, 50Hz) : 10
  • Operating Voltage (VAC) : 520

Mechanical Attachment


  • Product Mount Type : Chassis

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 85
Supplier's Site
Power Line Filter, 3 Phase, 15A, 520Vac Rohs Compliant Corcom Te Connectivity - 12AJ7371 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 15A, 520Vac Rohs Compliant Corcom Te Connectivity
12AJ7371
Power Line Filter, 3 Phase, 15A, 520Vac Rohs Compliant Corcom Te Connectivity 12AJ7371
POWER LINE FILTER, 3 PHASE, 15A, 520VAC ROHS COMPLIANT: YES

POWER LINE FILTER, 3 PHASE, 15A, 520VAC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 4-1609998-1 12AJ7371
Product Name 3-Phase Filters Power Line Filter, 3 Phase, 15A, 520Vac Rohs Compliant Corcom Te Connectivity
Filter Type Three Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Function Inlet Filters - 1-6609948-1 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details
Specs
Standards and Certifications RoHS
Rated Current 15 amps
View Details
Specs
Filter Type Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 5 amps
View Details
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Voltage 250 volts
View Details