Professional range of three phase Powerline filters. All the filters are supplied in a metal case. Suitable applications would include power supplies, textile machines and packaging machines.
3-Line filters. Metal case. Low leakage current. Finger-safe terminal blocks
Maximum Current Rating = 33A
Maximum Voltage Rating = 530 V ac
Mounting Type = Chassis Mount
Termination Style = Terminal Block
Number of Phases = 3
Series = B84243-A
Operating Frequency = 50 Hz, 60 Hz
Length = 270mm
Depth = 50mm
Height = 100mm
Delivery on production packaging - Box. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | EMI Filters and RFI Filters |
Product Number | 8876502P |
Filter Type | Three Phase; Power Line Filters |