TE Corcom P Series are a comprehensive range of versatile power entry modules with a small footprint. These power entry modules feature a standard IEC 60321-1 C14 power inlet, and offer metric and North American fusing capabilities alongside an optional DPST on/off switch and two voltage selection options. This series offers filter options for general purpose, medical and high-perfomance EMI filtering. P Series power entry modules offer wide band RFI suppression in over 800 configurations and are suitable for application in home appliances medical equipment, fitness equipment, gaming equipment, television, audio, video, computing and HVAC.
Screw and snap-in mounting. Available with or without interconnection block for unfiltered versions. Single stage. Spade terminals
Gender = Male
Number of Fuses = 2
Fuse Size = 5 x 20mm
Switch Type = 2 Pole
Termination Method = Spade
Current Rating = 10A
Voltage Rating = 120 V ac, 250 V ac
Mounting Type = Snap-In
Operating Frequency = 50/60Hz
IEC Connector Type = C14
Delivery on production packaging - Box. This product is non-returnable.
TE Corcom P Series are a comprehensive range of versatile power entry modules with a small footprint. These power entry modules feature a standard IEC 60321-1 C14 power inlet, and offer metric and North American fusing capabilities alongside an optional DPST on/off switch and two voltage selection options. This series offers filter options for general purpose, medical and high-perfomance EMI filtering. P Series power entry modules offer wide band RFI suppression in over 800 configurations and are suitable for application in home appliances medical equipment, fitness equipment, gaming equipment, television, audio, video, computing and HVAC.
Screw and snap-in mounting. Available with or without interconnection block for unfiltered versions. Single stage. Spade terminals
Gender = Male
Number of Fuses = 2
Fuse Size = 5 x 20mm
Switch Type = 2 Pole
Termination Method = Spade
Current Rating = 10A
Voltage Rating = 120 V ac, 250 V ac
Mounting Type = Snap-In
Operating Frequency = 50/60Hz
IEC Connector Type = C14
EMI/RFI POWER LINE FILTER, 10A, 500UA; Voltage Rating:250VAC; Current Rating:10A; Product Range:P Series; Connector Mounting:Panel Mount; Contact Termination:Quick Connect; Contact Termination Type:Quick Connect; Filter Type:EMI, RFIRoHS Compliant: Yes
FILTER, INLET, IEC, 10A; Capacitance:-; Voltage Rating:250VAC; Filter Type:IEC, Mains; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:-; Leakage Current Max:500µA; Product Range:P Series; SVHC:No SVHC RoHS Compliant: Yes
RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|
Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
Product Number | 8813719P | 10M9389 | 97K7829 |
Product Name | Emi/rfi Power Line Filter, 10A, 500Ua; Voltage Rating Corcom Te Connectivity | Filter, Inlet, Iec, 10A; Capacitance Corcom Te Connectivity | |
Filter Type | IEC Filters |