High-performance filters designed for PCB mounting, as close to the circuits concerned as possible. These filters allow you to not only protect your equipment against transient intereference from the mains, but also to limit unwanted voltage interference from the equipment itself.
Maximum Current Rating = 2A
Maximum Voltage Rating = 250 V ac
Mounting Type = Through Hole
Termination Style = Pin
Series = FPP2
Operating Frequency = 60Hz
Length = 25mm
Depth = 25mm
Height = 25mm
Dimensions = 25 x 25 x 25mm
Single Phase EMC/EMI Line Filter 2A 125V, 250VAC 50/60Hz Single Stage PC Pins
RS Components, Ltd. | DigiKey | |
---|---|---|
Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
Product Number | 4932917 | 486-3764-ND |
Product Name | Power Line Filter Modules | |
Filter Type | Power Line Filters | Single Phase |
Rated Voltage | 250 volts | 125 to 250 volts |
Rated Current | 2 amps |