TDK YFF-P Series 3 terminal feed through filter for power line filters are high performance compact EMC components. These filters have good attenuation characteristic in a wide frequency band and are suitable for large current applications (2A to 4A).
Power lines for telecommunication terminal devices such as . Smartphones. Audiovisual equipment. Information equipment. .
Maximum Current Rating = 4A
Maximum Voltage Rating = 6.3 V dc
Mounting Type = Surface Mount
Termination Style = Solder
Series = YFF-P
Operating Frequency = 2 - 1000MHz
Length = 1.6mm
Depth = 0.8mm
Height = 0.6mm
Dimensions = 1.6 x 0.8 x 0.6mm
TDK YFF-P Series 3 terminal feed through filter for power line filters are high performance compact EMC components. These filters have good attenuation characteristic in a wide frequency band and are suitable for large current applications (2A to 4A).
Power lines for telecommunication terminal devices such as . Smartphones. Audiovisual equipment. Information equipment. .
Maximum Current Rating = 4A
Maximum Voltage Rating = 6.3 V dc
Mounting Type = Surface Mount
Termination Style = Solder
Series = YFF-P
Operating Frequency = 2 - 1000MHz
Length = 1.6mm
Depth = 0.8mm
Height = 0.6mm
Dimensions = 1.6 x 0.8 x 0.6mm
RS Components, Ltd. | |
---|---|
Product Category | EMI Filters and RFI Filters |
Product Number | 1447130 |
Filter Type | Power Line Filters |