RS Components, Ltd. 1245284

Description
Single phase B84111F series offers optimized leakage current. It also has an easy to install compact design. It is used in many applications, such as switched mode power supplies for telecom/data systems. SIFI-F for normal insertion loss. Terminals, up to 20A tab connectors 6.3 x 0.8 mm. Threaded M5 studs for filters from 25A to 36A. Polyurethane potting (UL 94 V−0) Maximum Current Rating = 3A Maximum Voltage Rating = 250 V ac/dc Mounting Type = Chassis Mount Termination Style = Lug, Tab Connector Number of Phases = 1 Series = SIFI-F Operating Frequency = 50 - 60Hz Length = 35mm Depth = 43.5mm Height = 26mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1245284 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single phase B84111F series offers optimized leakage current. It also has an easy to install compact design. It is used in many applications, such as switched mode power supplies for telecom/data systems. SIFI-F for normal insertion loss. Terminals, up to 20A tab connectors 6.3 x 0.8 mm. Threaded M5 studs for filters from 25A to 36A. Polyurethane potting (UL 94 V−0) Maximum Current Rating = 3A Maximum Voltage Rating = 250 V ac/dc Mounting Type = Chassis Mount Termination Style = Lug, Tab Connector Number of Phases = 1 Series = SIFI-F Operating Frequency = 50 - 60Hz Length = 35mm Depth = 43.5mm Height = 26mm

Single phase B84111F series offers optimized leakage current. It also has an easy to install compact design. It is used in many applications, such as switched mode power supplies for telecom/data systems.
SIFI-F for normal insertion loss. Terminals, up to 20A tab connectors 6.3 x 0.8 mm. Threaded M5 studs for filters from 25A to 36A. Polyurethane potting (UL 94 V−0)
Maximum Current Rating = 3A
Maximum Voltage Rating = 250 V ac/dc
Mounting Type = Chassis Mount
Termination Style = Lug, Tab Connector
Number of Phases = 1
Series = SIFI-F
Operating Frequency = 50 - 60Hz
Length = 35mm
Depth = 43.5mm
Height = 26mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category EMI Filters and RFI Filters
Product Number 1245284
Filter Type Single Phase; Power Line Filters
Unlock Full Specs
to access all available technical data

Similar Products

 - 1245291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type Single Phase; Power Line Filters
Package / Mounting Chassis Mount
Rated Voltage 250 volts
View Details
 - 2138315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type Three Phase; Power Line Filters
Rated Voltage 440 volts
Rated Current 25 amps
View Details
 - 1115314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type Three Phase; Power Line Filters
Package / Mounting Chassis Mount
Rated Voltage 520 volts
View Details
 - 2137047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Type Single Phase; Power Line Filters
Package / Mounting Flange Mount
Rated Voltage 250 volts
View Details