TDK YNA15 noise absorber incorporates a laminated interior structure so ESR values can be controlled. Features an impedance waveform with no pole so anti-resonance is controlled. Operating temperature range â55 to +85
Countermeasures against anti-resonance of impedance inside a decoupling circuit. Countermeasures against ringing of switching power supply for smartphones, tablet PCs, etc.
Maximum Voltage Rating = 4 V dc
Mounting Type = Surface Mount
Termination Style = Solder
Series = YNA
Length = 1mm
Depth = 0.55mm
Height = 0.3mm
Dimensions = 1 x 0.55 x 0.3mm
Minimum Operating Temperature = -55°C
Maximum Operating Temperature = +85°C
TDK YNA15 noise absorber incorporates a laminated interior structure so ESR values can be controlled. Features an impedance waveform with no pole so anti-resonance is controlled. Operating temperature range â55 to +85
Countermeasures against anti-resonance of impedance inside a decoupling circuit. Countermeasures against ringing of switching power supply for smartphones, tablet PCs, etc.
Maximum Voltage Rating = 4 V dc
Mounting Type = Surface Mount
Termination Style = Solder
Series = YNA
Length = 1mm
Depth = 0.55mm
Height = 0.3mm
Dimensions = 1 x 0.55 x 0.3mm
Minimum Operating Temperature = -55°C
Maximum Operating Temperature = +85°C
RS Components, Ltd. | |
---|---|
Product Category | EMI Filters and RFI Filters |
Product Number | 1447177 |
Filter Type | Power Line Filters |