Waterloo Healthcare's 6 Drawer Treatment Carts . Steel Construction with 3 choices for Locking Options and 16 colors to choose from.
Drawer Configuration from top down: 3"-3"-3"-6"-6"-9" Drawer Panel
Standard Features:
• Antimicrobial properties built-in to protect portions of the product.
• Ball bearing slides with quick release.
• Dual push handles.
• ABS plastic molded top.
• 5” Premium easy roll casters.
• Stabilizer Base with high impact, non-marking plastic bumper to add stability and help keep cart from tipping.
• Pre-threaded holes on sides & back to easily mount accessories.
• Latex Free.
Waterloo Healthcare | |
---|---|
Product Category | Material Handling Carts and Trucks |
Product Number | JXGKU-333669-VIL. |
Product Name | 6 Drawer Junior X-Tall Steel Treatment Cart |
Cart / Truck Type | 6 Drawer Treatment |