These carts are available in two- and three-shelf designs. Select 304 stainless steel solid shelves or a combination of chrome-plated wire and solid stainless steel.
Terra Universal, Inc. | |
---|---|
Product Category | Material Handling Carts and Trucks |
Product Number | 1401-48 |
Product Name | Utility Cart |
Cart / Truck Type | Round |
Capacity | 125 lbs (57 kg) |
Material | Stainless Steel; Wire |
Tires | Solid |