Southland Equipment Service ALUMINUM HANDTRUCKS HFBAL14-SC-10FPN

Suppliers

Company
Product
Description
Supplier Links
ALUMINUM HANDTRUCKS - HFBAL14-SC-10FPN - Southland Equipment Service
Columbia, SC, USA
ALUMINUM HANDTRUCKS
HFBAL14-SC-10FPN
ALUMINUM HANDTRUCKS HFBAL14-SC-10FPN
ALUMINUM HANDTRUCKS Durable aluminum construction handles loads up to 600 lbs. Lightweight aluminum handtrucks are easier to maneuver and have more balance and overall performance than steel handtrucks. Completely user friendly. Heavy duty construction features. Rolls quietly on full or semi-pneumatic tires. FOB Shipping Point. ALUMINUM CONVERTIBLE HANDTRUCKS Rugged 800 lb. load capacity. A high capacity convertible handtruck that easily converts from a 2 wheel handtruck to a 4 wheel platform truck. Features a high strength double locking cam mechanism that securely locks the pivoting handle. Frame and cross tubes are made of heavy duty extruded aluminum. Swivel casters are 5" x 1-1/4" thermoplastic rubber with tread guards. FOB Shipping Point.

ALUMINUM HANDTRUCKS

  • Durable aluminum construction handles loads up to 600 lbs.

Lightweight aluminum handtrucks are easier to maneuver and have more balance and overall performance than steel handtrucks. Completely user friendly. Heavy duty construction features. Rolls quietly on full or semi-pneumatic tires. FOB Shipping Point.

ALUMINUM CONVERTIBLE HANDTRUCKS

  • Rugged 800 lb. load capacity.

A high capacity convertible handtruck that easily converts from a 2 wheel handtruck to a 4 wheel platform truck. Features a high strength double locking cam mechanism that securely locks the pivoting handle. Frame and cross tubes are made of heavy duty extruded aluminum. Swivel casters are 5" x 1-1/4" thermoplastic rubber with tread guards. FOB Shipping Point.

Supplier's Site

Technical Specifications

  Southland Equipment Service
Product Category Material Handling Carts and Trucks
Product Number HFBAL14-SC-10FPN
Product Name ALUMINUM HANDTRUCKS
Cart / Truck Type Hand Truck
Unlock Full Specs
to access all available technical data

Similar Products

MultiTek Cart (Unassembled) (48
Specs
Cart / Truck Type Shelf Cart
Material Steel
Tires Solid
View Details
 - 7846049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Trolleys & Carts
Capacity 198 lbs (90 kg)
Material Steel
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details