RDM Industrial Products, Inc. Cleanroom Shelving General Wire Shelving Cart

Suppliers

Company
Product
Description
Supplier Links
Cleanroom Shelving General Wire Shelving Cart
Multitasking, this shelving system meets all storage needs in the industrial sector. Built of quality materials, its heavy-duty structure (with square posts) allows adjustment of the shelves to one-inch increments. Add or remove a shelf quickly without removing the other shelves. Shelves can be assembled in slopes (maximal slope up to a 2' / 5.08 cm). The product is available in 3 finishes: Tech-SealTM, nickel chrome, stainless steel. Light and available in more than 40 standard sizes, it is adaptable to your specific needs. Many accessories have been developed: Back and End Screens Back and Side Ledges Label Holders Drawers Dividers T686C Model: 71.6 lbs. / 32.4 kg-18' X 48' X 66' H / 45.72 X 121.92 X 167.64 H cm

Multitasking, this shelving system meets all storage needs in the industrial sector. Built of quality materials, its heavy-duty structure (with square posts) allows adjustment of the shelves to one-inch increments.

Add or remove a shelf quickly without removing the other shelves. Shelves can be assembled in slopes (maximal slope up to a 2' / 5.08 cm). The product is available in 3 finishes: Tech-SealTM, nickel chrome, stainless steel.

Light and available in more than 40 standard sizes, it is adaptable to your specific needs. Many accessories have been developed:

  • Back and End Screens
  • Back and Side Ledges
  • Label Holders
  • Drawers
  • Dividers
  • T686C Model: 71.6 lbs. / 32.4 kg-18' X 48' X 66' H / 45.72 X 121.92 X 167.64 H cm
Supplier's Site

Technical Specifications

  RDM Industrial Products, Inc.
Product Category Material Handling Carts and Trucks
Product Number General Wire Shelving Cart
Product Name Cleanroom Shelving
Cart / Truck Type Shelf Cart
Unlock Full Specs
to access all available technical data

Similar Products

 - 9097050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Dollies
Capacity 441 lbs (200 kg)
Length 24 inch (600 mm)
View Details
RV Multitek cart for machining for NC HSK 50 tool (31''W X 21''D X 54''H) - NRVM-NH420143L3B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Tires Solid
View Details
Guided Cart for Hospitals and Clean Rooms - DC-10S - Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details