The E018 is one of the top models in our range of explosion proof flow computers. In addition to the average K-Factor, 16 linearization points can be entered. The unit will interpolate between these points greatly enhancing accuracy in any flow range. Moreover, a continuous flow rate monitoring feature is available with high and low flow rate alarm values and four alarm outputs. The E-series is distinguished by its high quality manufacturing and its functionality driven European design. Ruggedness and reliability is where Fluidwell stands for and it is now available in a comprehensive well designed and purpose driven Explosion proof flow monitor / totalizer
Advantages
Features
The E018 is one of the top models in our range of explosion proof flow computers. In addition to the average K-Factor, 16 linearization points can be entered. The unit will interpolate between these points greatly enhancing accuracy in any flow range. Moreover, a continuous flow rate monitoring feature is available with high and low flow rate alarm values and four alarm outputs. The E-series is distinguished by its high quality manufacturing and its functionality driven European design. Ruggedness and reliability is where Fluidwell stands for and it is now available in a comprehensive well designed and purpose driven Explosion proof flow monitor / totalizer
Advantages
Features
The E018 is one of the top models in our range of explosion proof flow computers. In addition to the average K-Factor, 16 linearization points can be entered. The unit will interpolate between these points greatly enhancing accuracy in any flow range. Moreover, a continuous flow rate monitoring feature is available with high and low flow rate alarm values and four alarm outputs. The E-series is distinguished by its high quality manufacturing and its functionality driven European design. Ruggedness and reliability is where Fluidwell stands for and it is now available in a comprehensive well designed and purpose driven Explosion proof flow monitor / totalizer
Advantages
Features
Fluidwell bv | Fluidwell bv | |
---|---|---|
Product Category | Liquid Flow Meters | Liquid Flow Meters |
Product Number | E018 | E018 |
Product Name | Flow Rate Indicators / Totalizers with Analog or Pulse Outputs | Flow Computers with Linearization |
Features | Programmable; Recorder / Totalizer Functions | Programmable; Recorder / Totalizer Functions |
Approvals | ATEX; Canadian Standards Association; EMC, Low Voltage, ATEX, IECEx, IP, NEMA, CSA, FM | ATEX; Canadian Standards Association; ATEX, IECEx, FM, CSA c-us |
Operating Temperature | -40 to 158 F (-40 to 70 C) | -40 to 158 F (-40 to 70 C) |