STW Technic Datasheets for Pressure Transmitters
Pressure transmitters translate the low level output of a sensor or transducer to a higher level signal suitable for transmission to a site where it can be further processed. These devices include pressure sensors, transducers, elements, and instruments.
Pressure Transmitters: Learn more
| Product Name | Notes |
|---|---|
| Designed to be used in off-highway vehicles, shock and vibration protected | |
| For water level measurements, ss diaphragm, pressure equalization | |
| Mobile hydraulic applications, high temperature applications | |
| Optional to 257°F, flush diaphragm connection, for hydraulic/pneumatic | |
| Optional to 257°F, food/beverage applications, Goretex®-membrane | |
| Optional to 257°F, low weight, compact design, for hydraulic/pneumatic | |
| Optional up to 257°F, mobile hydraulic applications | |
| Pneumatic and industrial applications, cost effective, ss housing | |
| Stationary pneumatic applications, compact design, cost effective |