Tripp Lite by Eaton SmartOnline 80kVA Modular 3-Phase UPS System, On-line Double-Conversion International UPS (not expandable to 120kVA) SU80KX

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SmartOnline 80kVA Modular 3-Phase UPS System, On-line Double-Conversion International UPS (not expandable to 120kVA) - SU80KX - Tripp Lite by Eaton
Chicago, IL, United States
SmartOnline 80kVA Modular 3-Phase UPS System, On-line Double-Conversion International UPS (not expandable to 120kVA)
SU80KX
SmartOnline 80kVA Modular 3-Phase UPS System, On-line Double-Conversion International UPS (not expandable to 120kVA) SU80KX
Tripp Lite's SU80KX (80kVA) SmartOnline Modular 3-Phase Intelligent, True On-Line UPS System provides 100% system availability with N+1 modular architecture and 1+1 parallel capability. In N+1 configuration, the SU80KX provides four self-contained, redundant 20kVA power modules that can be hot-swapped (load remaining powered) if maintenance is required. In 1+1 configuration , two SU80KX models connected in parallel can provide fail-safe redundancy (two 80kVA models supporting a 80kVA load) or increased capacity (two 80kVA models supporting a 160kVA load). Large capacity 80,000VA/64,000W UPS continually converts incoming AC power into filtered DC power, and then resynthesizes it back into AC power with a pure sine wave. Perfectly regulated, continuous sine wave output with zero transfer time assures compatibility with all equipment types. High input power factor, advanced IGBT inverter technology and Digital Signal Processor (DSP) technology produce less than 3% input total harmonic distortion (THDi). With low THDi, generators run cooler and last longer, allowing managers to save installation costs by installing a generator with a capacity equal to the equipment load (1:1 ratio). Extremely efficient operation (up to 97%) saves money by lowering electricity consumption. Hardwire input and output connections. Frequency is 50 or 60 Hz (auto-selectable). SU80KX power modules are housed in a single small-footprint tower compartment. Battery module (Model BP480V40C) is housed in a separate stand-alone hardwired external battery compartment (required for UPS operation/backup battery support; order separately). Battery runtime can be extended with additional stand-alone hardwired external battery modules. A manual bypass breaker and an automatic bypass function ensure 100% availability of connected equipment by safely passing through AC power if the UPS requires maintenance. Features N+1 configuration: If maintenance is required, four self-contained, redundant 20kVA power modules can be hot-swapped with the load remaining powered 1+1 configuration: Two SU80KX can be connected in parallel to provide either fail-safe redundancy or increased capacity High input power factor, advanced IGBT inverter technology and Digital Signal Processor (DSP) technology produce low input total harmonic distortion (THDi) Low THDi (less than 3%) reduces installation costs by allowing 1:1 generator sizing Extremely efficient operation (up to 97%) saves money by reducing electricity consumption True on-line, double-conversion UPS with IGBT technology provides pure sine wave AC output at all times Maintains continuous operation with zero transfer time through blackouts, voltage fluctuations and surges Removes harmonic distortion, electrical impulses, frequency variations and other hard-to-solve power problems 80,000VA/64,000W power capacity with 3-phase, hardwire input/output connections Wide input voltage correction range: 173-300V/276-477V AC Precision +/-1% output voltage regulation Battery modules (Model BP480V40C) are housed in a separate, stand-alone hardwired external battery compartment (required for UPS operation/backup battery support; order separately) Battery runtime can be extended with additional stand-alone hardwired external battery modules (Model BP480V40C; order separately) Front panel combination LCD/LED display includes a real-time event log screen with up to 500 events listed Dynamic battery management screen optimizes battery function to lengthen service life and allow cold restart of the UPS Serial port enables data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/po weralert Compatible Tripp Lite UPS management card options TLNETCARD, WEBCARDLX and SNMPWEBCARD support a wide variety of UPS control and monitoring capabilities Emergency Power Off button turns UPS output OFF and disables Bypass output Built-in Emergency Power Off (EPO) dry-contact interface supports remote emergency shutdown in large facilities

Tripp Lite's SU80KX (80kVA) SmartOnline Modular 3-Phase Intelligent, True On-Line UPS System provides 100% system availability with N+1 modular architecture and 1+1 parallel capability. In N+1 configuration, the SU80KX provides four self-contained, redundant 20kVA power modules that can be hot-swapped (load remaining powered) if maintenance is required. In 1+1 configuration , two SU80KX models connected in parallel can provide fail-safe redundancy (two 80kVA models supporting a 80kVA load) or increased capacity (two 80kVA models supporting a 160kVA load). Large capacity 80,000VA/64,000W UPS continually converts incoming AC power into filtered DC power, and then resynthesizes it back into AC power with a pure sine wave. Perfectly regulated, continuous sine wave output with zero transfer time assures compatibility with all equipment types. High input power factor, advanced IGBT inverter technology and Digital Signal Processor (DSP) technology produce less than 3% input total harmonic distortion (THDi). With low THDi, generators run cooler and last longer, allowing managers to save installation costs by installing a generator with a capacity equal to the equipment load (1:1 ratio). Extremely efficient operation (up to 97%) saves money by lowering electricity consumption. Hardwire input and output connections. Frequency is 50 or 60 Hz (auto-selectable). SU80KX power modules are housed in a single small-footprint tower compartment. Battery module (Model BP480V40C) is housed in a separate stand-alone hardwired external battery compartment (required for UPS operation/backup battery support; order separately). Battery runtime can be extended with additional stand-alone hardwired external battery modules. A manual bypass breaker and an automatic bypass function ensure 100% availability of connected equipment by safely passing through AC power if the UPS requires maintenance.

Features

  • N+1 configuration: If maintenance is required, four self-contained, redundant 20kVA power modules can be hot-swapped with the load remaining powered
  • 1+1 configuration: Two SU80KX can be connected in parallel to provide either fail-safe redundancy or increased capacity
  • High input power factor, advanced IGBT inverter technology and Digital Signal Processor (DSP) technology produce low input total harmonic distortion (THDi)
  • Low THDi (less than 3%) reduces installation costs by allowing 1:1 generator sizing
  • Extremely efficient operation (up to 97%) saves money by reducing electricity consumption
  • True on-line, double-conversion UPS with IGBT technology provides pure sine wave AC output at all times
  • Maintains continuous operation with zero transfer time through blackouts, voltage fluctuations and surges
  • Removes harmonic distortion, electrical impulses, frequency variations and other hard-to-solve power problems
  • 80,000VA/64,000W power capacity with 3-phase, hardwire input/output connections
  • Wide input voltage correction range: 173-300V/276-477V AC
  • Precision +/-1% output voltage regulation
  • Battery modules (Model BP480V40C) are housed in a separate, stand-alone hardwired external battery compartment (required for UPS operation/backup battery support; order separately)
  • Battery runtime can be extended with additional stand-alone hardwired external battery modules (Model BP480V40C; order separately)
  • Front panel combination LCD/LED display includes a real-time event log screen with up to 500 events listed
  • Dynamic battery management screen optimizes battery function to lengthen service life and allow cold restart of the UPS
  • Serial port enables data-saving unattended shutdown when used with Tripp Lite's PowerAlert software, available via FREE download from www.tripplite.com/poweralert
  • Compatible Tripp Lite UPS management card options TLNETCARD, WEBCARDLX and SNMPWEBCARD support a wide variety of UPS control and monitoring capabilities
  • Emergency Power Off button turns UPS output OFF and disables Bypass output
  • Built-in Emergency Power Off (EPO) dry-contact interface supports remote emergency shutdown in large facilities
Supplier's Site
Uninterruptible Power Supply (UPS) Systems - SU80KX-ND - DigiKey
Thief River Falls, MN, United States
Uninterruptible Power Supply (UPS) Systems
SU80KX-ND
Uninterruptible Power Supply (UPS) Systems SU80KX-ND
INTL UPS SYSTEM SMART

INTL UPS SYSTEM SMART

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey
Product Category Three Phase Uninterruptible Power Supplies (UPS) Single Phase Uninterruptible Power Supplies (UPS)
Product Number SU80KX SU80KX-ND
Product Name SmartOnline 80kVA Modular 3-Phase UPS System, On-line Double-Conversion International UPS (not expandable to 120kVA) Uninterruptible Power Supply (UPS) Systems
Technology On-line (Double-conversion) On-line (Double-conversion)
Interfaces Serial
Standards / Compliance CE CE
Operating Temperature 32 to 104 F (0.0 to 40 C)
Volt-Amp Rating 80 kVA 80 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) System - UPS7300WX-T3U - Fuji Electric Corp. of America
Specs
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
Standards / Compliance UL; UL 1778 5th Edition; CSA 22.2 No.107.3-14 3rd Edition; IEC 62040-2, Category C3; EnergyStar(Certified as Ver. 1.1, 2017); OSHPD Certified
View Details
Backup Power (UPS) - Eaton 5SC UPS - Eaton | Power Quality
Specs
Protection Small Business Servers, Storage and Network Equipment
Compliance IEC
Volt-Amp Rating 0.5000 to 1.5 kVA
View Details
Diesel Rotary UPS PowerPRO Series - POWERPRO3600 - Hitec Power Protection, Inc.
Specs
Technology Rotary
Protection Power Failure
Features BatteryFree
View Details
Three Phase UPS - AC UPS System PDW 3000 - GUTOR Electronic LLC
Specs
Technology On-line (Double-conversion)
Interfaces Serial; Ethernet
Standards / Compliance UL; IEC 62040-3
View Details