Tripp Lite by Eaton SmartOnline SV Series 20kVA Small-Frame Modular Scalable 3-Phase On-Line Double-Conversion 208/120V 50/60 Hz UPS System, 2 Battery Modules SV20KS1P2B

Suppliers

Company
Product
Description
Supplier Links
SmartOnline SV Series 20kVA Small-Frame Modular Scalable 3-Phase On-Line Double-Conversion 208/120V 50/60 Hz UPS System, 2 Battery Modules - SV20KS1P2B - Tripp Lite by Eaton
Chicago, IL, United States
SmartOnline SV Series 20kVA Small-Frame Modular Scalable 3-Phase On-Line Double-Conversion 208/120V 50/60 Hz UPS System, 2 Battery Modules
SV20KS1P2B
SmartOnline SV Series 20kVA Small-Frame Modular Scalable 3-Phase On-Line Double-Conversion 208/120V 50/60 Hz UPS System, 2 Battery Modules SV20KS1P2B
The SV20KS1P2B SmartOnline® SV Series 20kVA Small-Frame 3-Phase On-Line Double-Conversion UPS System delivers true scalability and offers the highest level of secure, uninterrupted power protection. Featuring a modular, scalable design with high-efficiency voltage and frequency independent (VFI) operation, this on-line UPS system with a high 0.9 power factor is ideal for protecting a variety of critical IT systems. The SV20KS1P2B includes pre-installed input, bypass and output breakers, as well as a static transfer switch (STS), one 20kVA SV20PM power module and two SVBM battery modules. Space is included for up to two additional user-installable SV20PM power modules and one SVBM internal battery module. The Java-free HTML5-based WEBCARDLX interface enables full remote access for site power and UPS status monitoring, configuration, control and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network. With up to 92% efficiency in standard mode and up to 98% efficiency in optional economy mode, this 20kVA UPS system helps you reduce operating and cooling costs. Automatic and manual bypass options keep connected equipment operational during routine maintenance or critical power module failure. Front-panel display offers full UPS condition and status reporting. Features 20kVA 18kW 3-Phase Small-Chassis UPS System Supports 208/120V or 220/127V AC 50/60Hz Wye 4-wire plus Earth hardwire input and output wiring Dual hardwire input design enables operation from up to 2 power sources Network-grade sine-wave AC output with 1% output voltage regulation and less than 2% output total harmonic distortion Tested to UL 1778 (U.S.), CSA (Canada) and NOM (Mexico) standards High 0.9 power factor offers higher kW output than lower-rated competing legacy designs Pre-Installed WEBCARDLX Network Interface Allows full remote access for power monitoring, configuration, control and email notifications via secure web browser, SNMP, telnet or SSH Supports 10/100 Mbps auto-sensing for communication with an Ethernet network Optional EnviroSense2 sensors (sold separately) enable site monitoring of temperature, humidity and contact-closure status No Java required Modular, Scalable Design for Maximum Flexibility Modular configuration with hot-swappable power and battery modules enables easy, fast maintenance with zero downtime Open slots for up to 2 additional 20kVA SV20PM power modules accommodate increased capacity up to 60kVA (or 40kVA with N+1 fault tolerance) Open slot for 1 additional SVBM internal battery for extended runtime Optional Economy Mode Up to 98% efficiency in optional economy mode to lower operating and cooling costs Wide Input/Narrow Output Voltage Operating Range Enables full continuous online operation during brownouts as low as 121V and overvoltages up to 253V Regulates output voltage within 1% of the selected nominal output voltage in on-line double-conversion mode Advanced IGBT Inverter with Digital Signal Processor (DSP) Technology Provides for less than 3% input total harmonic distortion (THDi) to support 1:1 generator sizing and prevent the need to oversize generator systems relative to UPS capacity Automatic and Manual Bypass Options Keep connected equipment operational during routine maintenance or critical power module failure

The SV20KS1P2B SmartOnline® SV Series 20kVA Small-Frame 3-Phase On-Line Double-Conversion UPS System delivers true scalability and offers the highest level of secure, uninterrupted power protection. Featuring a modular, scalable design with high-efficiency voltage and frequency independent (VFI) operation, this on-line UPS system with a high 0.9 power factor is ideal for protecting a variety of critical IT systems.
The SV20KS1P2B includes pre-installed input, bypass and output breakers, as well as a static transfer switch (STS), one 20kVA SV20PM power module and two SVBM battery modules. Space is included for up to two additional user-installable SV20PM power modules and one SVBM internal battery module.
The Java-free HTML5-based WEBCARDLX interface enables full remote access for site power and UPS status monitoring, configuration, control and email notifications via secure web browser, SNMP, telnet or SSH. It supports 10/100 Mbps auto-sensing for optimum communication with an Ethernet network.
With up to 92% efficiency in standard mode and up to 98% efficiency in optional economy mode, this 20kVA UPS system helps you reduce operating and cooling costs. Automatic and manual bypass options keep connected equipment operational during routine maintenance or critical power module failure. Front-panel display offers full UPS condition and status reporting.

Features

20kVA 18kW 3-Phase Small-Chassis UPS System

  • Supports 208/120V or 220/127V AC 50/60Hz Wye 4-wire plus Earth hardwire input and output wiring
  • Dual hardwire input design enables operation from up to 2 power sources
  • Network-grade sine-wave AC output with 1% output voltage regulation and less than 2% output total harmonic distortion
  • Tested to UL 1778 (U.S.), CSA (Canada) and NOM (Mexico) standards
  • High 0.9 power factor offers higher kW output than lower-rated competing legacy designs

Pre-Installed WEBCARDLX Network Interface

  • Allows full remote access for power monitoring, configuration, control and email notifications via secure web browser, SNMP, telnet or SSH
  • Supports 10/100 Mbps auto-sensing for communication with an Ethernet network
  • Optional EnviroSense2 sensors (sold separately) enable site monitoring of temperature, humidity and contact-closure status
  • No Java required

Modular, Scalable Design for Maximum Flexibility

  • Modular configuration with hot-swappable power and battery modules enables easy, fast maintenance with zero downtime
  • Open slots for up to 2 additional 20kVA SV20PM power modules accommodate increased capacity up to 60kVA (or 40kVA with N+1 fault tolerance)
  • Open slot for 1 additional SVBM internal battery for extended runtime

Optional Economy Mode

  • Up to 98% efficiency in optional economy mode to lower operating and cooling costs

Wide Input/Narrow Output Voltage Operating Range

  • Enables full continuous online operation during brownouts as low as 121V and overvoltages up to 253V
  • Regulates output voltage within 1% of the selected nominal output voltage in on-line double-conversion mode

Advanced IGBT Inverter with Digital Signal Processor (DSP) Technology

  • Provides for less than 3% input total harmonic distortion (THDi) to support 1:1 generator sizing and prevent the need to oversize generator systems relative to UPS capacity

Automatic and Manual Bypass Options

  • Keep connected equipment operational during routine maintenance or critical power module failure
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Three Phase Uninterruptible Power Supplies (UPS)
Product Number SV20KS1P2B
Product Name SmartOnline SV Series 20kVA Small-Frame Modular Scalable 3-Phase On-Line Double-Conversion 208/120V 50/60 Hz UPS System, 2 Battery Modules
Technology On-line (Double-conversion)
Interfaces Serial
Standards / Compliance UL; IEC 62040-3; CSA
Operating Temperature 32 to 104 F (0.0 to 40 C)
Volt-Amp Rating 20 kVA
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) System - UPS7400WX-T3U - Fuji Electric Corp. of America
Specs
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
Standards / Compliance UL; UL 1778 5th Ed; CSA 22.2 107.3-14 3rd Ed; UL 1778 5th Ed; CSA 22.2 107.3-14 3rd Ed; IEC 62040-2, Category C3; EnergyStar (certified as Ver.1.1, 2017)
View Details
Rack and Floor Mount UPS - Series 1000 - LTI Power Systems, Inc.
Specs
Technology On-line (Double-conversion)
Mounting Options Rack or Tray; Floor
Standards / Compliance FCC; UL; ANSI
View Details
Uninterruptible Power Systems -  - Toshiba America, Inc.
Specs
Volt-Amp Rating 1 to 22 kVA
Watt Rating 13.5 to 16000 kwatts
Wires 4-Wire
View Details
Uninterruptible Power System (UPS) - UPS5000-E Series - Huawei Technologies Co., Ltd.
Specs
Protection Under Voltage
Volt-Amp Rating 25 to 800 kVA
View Details