Eaton | Power Quality Datasheets for Three Phase Uninterruptible Power Supplies (UPS)

Three phase uninterruptible power supplies (UPS) operate in conjunction with existing electrical systems to provide power conditioning, back-up protection, and distribution for electronic equipment loads that use three-phase power. 
Three Phase Uninterruptible Power Supplies (UPS): Learn more

Product Name Notes
Emergency lighting requirements and related building codes are vital in commercial structures to facilitate occupant egress during a building fire or other emergency situation. Eaton's emergency lighting UPSs are UL...
The Eaton 9355 UPS provides premium double-conversion backup power and scalable battery runtimes for IT and electrical engineering infrastructure in corporate, healthcare, banking and industrial applications. Packing maximum battery runtime...
The Eaton 9390IT UPS offers superior efficiency and flexible distribution options previously unavailable in 40 kVA to 160 kVA UPSs. Standard Energy Saver System (ESS) technology in the 9390IT delivers...
The Eaton 93E UPS delivers customers the most efficient power quality solution in three key areas: space, power and cost. Engineered for maximum efficiency, the 93E delivers up to 98%...
The Eaton BladeUPS is a revolutionary power quality solution that is scalable and modular. BladeUPS expands power protection from 12 to 60 kW in a single 19-inch rack while reducing...
The energy-efficient Eaton 9390 UPS provides backup power and scalable battery runtimes in a small footprint for mid-size data centers, medical equipment and other critical systems. With the groundbreaking Energy...