RS Components, Ltd. 8086995

Description
This range of waterproof foot switches from RS is created with a tough, glass filled plastic body providing an IPX7 level of ingress protection and low profile enclosure, making it perfect for use within harsh industrial environments. These foot switches are designed to be waterproof allowing a wider applications in surroundings where contact with water is likely. Waterproof switch. Low profile enclosure. Single pole changeover contacts. Straight 2 meter cable. IPX7 rating Contact Configuration = SPCO Switch Operation = Momentary Case Material = Thermoplastic Contact Voltage Rating AC = 24V Contact Voltage Rating DC = 24V Contact Current Rating = 1.75 A Switch Environment = Medically Approved General Duty IP Rating = IPX7 Contact Material = Silver Width = 72mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8086995 - RS Components, Ltd.
Corby, Northants, United Kingdom
This range of waterproof foot switches from RS is created with a tough, glass filled plastic body providing an IPX7 level of ingress protection and low profile enclosure, making it perfect for use within harsh industrial environments. These foot switches are designed to be waterproof allowing a wider applications in surroundings where contact with water is likely. Waterproof switch. Low profile enclosure. Single pole changeover contacts. Straight 2 meter cable. IPX7 rating Contact Configuration = SPCO Switch Operation = Momentary Case Material = Thermoplastic Contact Voltage Rating AC = 24V Contact Voltage Rating DC = 24V Contact Current Rating = 1.75 A Switch Environment = Medically Approved General Duty IP Rating = IPX7 Contact Material = Silver Width = 72mm

This range of waterproof foot switches from RS is created with a tough, glass filled plastic body providing an IPX7 level of ingress protection and low profile enclosure, making it perfect for use within harsh industrial environments. These foot switches are designed to be waterproof allowing a wider applications in surroundings where contact with water is likely.
Waterproof switch. Low profile enclosure. Single pole changeover contacts. Straight 2 meter cable. IPX7 rating
Contact Configuration = SPCO
Switch Operation = Momentary
Case Material = Thermoplastic
Contact Voltage Rating AC = 24V
Contact Voltage Rating DC = 24V
Contact Current Rating = 1.75 A
Switch Environment = Medically Approved General Duty
IP Rating = IPX7
Contact Material = Silver
Width = 72mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Foot Switches
Product Number 8086995
Maximum Current 1.75 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - 116849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Single Pole, Double Throw
Maximum Current 20 amps
Maximum AC Voltage 250 volts
View Details
 - 116681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Double Pole, Double Throw
Maximum Current 15 amps
Maximum AC Voltage 250 volts
View Details
 - 1222791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Single Pole, Double Throw
Maximum Current 10 amps
Maximum AC Voltage 600 volts
View Details
 - 335319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pole and Throw Specifications Single Pole, Single Throw
Maximum Current 0.0500 amps
Maximum DC Voltage 24 volts
View Details