Splash Resistant, Corrosion Resistant(Available)
Enclosure
NEMA Type 1 • UL ENCLOSURE Type 1 • CSA ENCLOSURE Type 1 • EN 60529 Degree of Protection • IP20
Purpose
medium duty general purpose design
Features & Benefits
Materials
Options
Applications
20 A, 125 to 250 VAC, Clipper Footswitch
The rugged, long life “Clipper” maintained models offer a push-on, push-off operation with long, trouble-free performance. Models 632-DA and 632-S consist of a cast-iron housing with skidproof base pads, black finish and strain relief connector. Model 632-S Twin consists of two SPDT switches, on a heavy steel base. Dimensions: 632-DA and 632-S — 41⁄2" × 31⁄2" × 11⁄2"; 632-S Twin — 83⁄8" × 41⁄2" × 11⁄2". Weight: 632-DA and 632-S — 21⁄4 lbs.; 632-S Twin — 5 lbs.
632-DA, 632-S, and 632-S Twin
Linemaster Switch Corporation | Allied Electronics, Inc. | |
---|---|---|
Product Category | Foot Switches | Foot Switches |
Product Number | 632-DA | 70183969 |
Product Name | Foot Operated Control Switch - Clipper - Single, Maintained | Switch, FOOT, CLIPPER SERIES |
Protection | Dustproof | |
Pedals | One | One |
Switch / Action Method | Electrical | |
Function | Maintained; 1-Stage | Push-Push |
Pole and Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw |