TÜNKERS Maschinenbau GmbH Datasheets for Robots
Robots are programmable manipulators that contain rotary and/or prismatic joints in order to perform precise, repetitive movements. They are designed to move parts, tools, materials, and devices through variable, programmed motions. Types of products include articulated, Cartesian, cylindrical, gantry, parallel (hexapods), SCARA, and spherical robots.
Robots: Learn more
| Product Name | Notes |
|---|---|
| The confident TÜNKERS PALLETMOVER AGV STACKER is able to move in narrow aisles with high precision. PALLETMOVER AGV STACKER places its load carriers precisely in transfer stations. The counterweight principle... | |
| The TÜNKERS Automated Cart TACT 1208 is a bidirectional, ramp-capable underride AGV, particularly characterised by its modular build. It adapts flexibly to different applications matching modules. This is made possible,... | |
| The TÜNKERS Automated Cart TACT 1610 is made particularly flexible by its omnidirectional driving mode. Similar to the TACT 1208, it can be expanded with by adding lifting table, gripper... | |
| The TÜNKERS Automated Cart TACT 1909 carries weights of up to 1t over ramps with inclines of up to 5°. The swivelling safety scanner mechanism patented by TÜNKERS allows driving... | |
| The TÜNKERS Automated TRoll has an active chain gripping system that enables a fully automatic pick-up of large load carriers. The loading and unloading options on either side in combination... | |
| The TÜNKERS S-Ant is an advanced pallet mover that offers fully automated transport of pallets and boxes, revolutionizing industrial applications. Its automated capabilities drastically reduce manual labor and potential errors,... | |
| The TÜNKERS TACT TOS is one of the most modular vehicles in the range. Use of the TÜNKERS “OneScrew” technology enables individual construction according to customer requirements. The basic frame... |