Mikrolar, Inc. Datasheets for Robots

Robots are programmable manipulators that contain rotary and/or prismatic joints in order to perform precise, repetitive movements. They are designed to move parts, tools, materials, and devices through variable, programmed motions. Types of products include articulated, Cartesian, cylindrical, gantry, parallel (hexapods), SCARA, and spherical robots.
Robots: Learn more

Product Name Notes
Some applications require 360 or more degrees of rotation. With the R Series you can have all the rotation you require and still maintain the stiffness and accuracy inherent in...
The C2000 is a Coordinate Measuring Machine based on our Hexapod configuration. The measuring probe, mounted on the platform, is manually driven by an operator to make contact with the...
The P2000 is a six degree of freedom, servo driven parallel link robot designed for use in a variety of manufacturing, biomedical and automated assembly processes. Specifically, it is designed...
The P3000 is the latest 6-axis product offering from Mikrolar. Based on the P Series concept, the system is larger than the P1000 and P2000 models. Utilizing this extended range...
Under 10 inches tall, this compact unit is capable of handling incredibly high precision while taking up minimal space. The P1000 is a snap to program and even easier to...