Kawasaki Motors Corp., USA Datasheets for Robots

Robots are programmable manipulators that contain rotary and/or prismatic joints in order to perform precise, repetitive movements. They are designed to move parts, tools, materials, and devices through variable, programmed motions. Types of products include articulated, Cartesian, cylindrical, gantry, parallel (hexapods), SCARA, and spherical robots.
Robots: Learn more

Product Name Notes
Cobot Arms
Cobots
Designed specifically for palletizing applications, the Palletizer Series features five unique robots with payload capacity from 80 kg to 500 kg to suit most needs. With industry leading work range...
Kawasaki arc welding robots use state-of-the-art technology to rival the quality of a skilled human welder. The RA005L robot has a short reach and is suitable for welding small workpieces.
Kawasaki arc welding robots use state-of-the-art technology to rival the quality of a skilled human welder. The RA010L robot has a long reach of 1,925 mm and is suitable for...
Kawasaki arc welding robots use state-of-the-art technology to rival the quality of a skilled human welder. The RA020N robot has a maximum payload capacity of 20 kg which accommodates larger...
Kawasaki arc welding robots use state-of-the-art technology to rival the quality of a skilled human welder.
Newest model with industry-leading high speed and wide work range in a compact body. The R series keeps evolving in pursuit of higher productivity.
The BA006L arc welding robot has a maximum reach of 2,036 mm and a hollow wrist structure that allows for easy management of cables and hoses around the torch, providing...
The BA006N arc welding robot has a maximum reach of 1,445 mm and a hollow wrist structure that allows for easy management of cables and hoses around the torch, providing...
The BX100N high-speed spot welding robot features a mid-range reach and a hollow wrist for housing cables and hoses. It is suitable for small and light weld guns, and can...
The BX130X high-speed spot welding robot features a hollow wrist for housing cables and hoses and a long reach suitable for small to medium weld guns.
The BX165L high-speed spot welding robot features a hollow wrist for housing cables and hoses. It is suitable for large weld guns and can easily replace an inefficient existig robot.
The BX165N high-speed spot welding robot features a hollow wrist for housing cables and hoses and can hold a large weld guns. It is suitable for high-density installations.
The BX200L high-speed spot welding robot features a hollow wrist for housing cables and hoses. It is suitable for large weld guns and can easily replace an inefficient existing robot.
The BX200X high-speed spot welding robot features a hollow wrist for housing cables and hoses. It is suitable for large weld guns and can easily replace an inefficient existing robot.
The BX250L high-speed spot welding robot features a hollow wrist for housing cables and hoses, a longer reach with wide motion range, and a higher payload capacity.
The BX300L high-speed spot welding robot features a hollow wrist for housing cables and hoses, a longer reach with wide motion range, and the highest payload capacity of the B...
The CP series palletizing robots feature industry leading cycle times, a broad motion range, a space and energy saving controller, and easy-to-use palletizing software to program the robot’s operation. The...
The floor mounting KJ194 explosion-proof painting robot features a 3R (Roll, Roll, Roll) hollow wrist with inner diameter of 70 mm inner to accommodate hoses as well as a slim...
The floor mounting KJ264 explosion-proof painting robot features a 3R (Roll, Roll, Roll) hollow wrist with inner diameter of 70 mm inner to accommodate hoses as well as a slim...
The KAWASAKI BX100L is a robust industrial robot designed for high-speed spot welding applications. With a payload capacity of 100 kg and a maximum reach of 2597 mm, it falls...
The Kawasaki CL Series is a collaborative robot line that combines Japanese engineering expertise with German innovation. Offering a range of payload and reach options, the CL Series presents a...
The KJ125 explosion-proof painting robot features a 3R (Roll, Roll, Roll) hollow wrist with inner diameter of 70 mm inner to accommodate hoses, as well as a slim and lightweight...
The KJ155 explosion-proof painting robot features a 3R (Roll, Roll, Roll) hollow wrist with inner diameter of 70 mm inner to accommodate hoses, as well as a slim and lightweight...
The KJ244 explosion-proof painting robot features a 3R (Roll, Roll, Roll) hollow wrist with inner diameter of 70 mm to accommodate hoses as well as a slim and lighweight body...
The MC004N clean robot helps prevent human errors, contamination risks, and exposure to High Potency Pharmaceutical Ingredients, such as anticancer drugs. The robot meets the healthcare industry’s processing equipment specifications...
The MC004V clean robot helps prevent human errors, contamination risks, and exposure to High Potency Pharmaceutical Ingredients, such as anticancer drugs. The robot meets the healthcare industry’s processing equipment specifications...
The MG10HL model is a highly rigid, wide motion range robot with an ultra-high payload capacity of 1,000 kg and maximum reach of 4,005 mm. Kawasaki's patented hybrid link mechanism...
The MG15HL model is a highly rigid, wide motion range robot with an ultra-high payload capacity of 1,500 kg and maximum reach of 4,005 mm. Kawasaki's patented hybrid link mechanism...
The MS005N clean robot helps prevent human errors, contamination risks, and exposure to High Potency Pharmaceutical Ingredients, such as anticancer drugs. The robot meets the healthcare industry’s processing equipment specifications...
The MX350L robot has a maximum payload capacity of 350 kg and reach of 3,018 mm with one of the highest available wrist torque in the industry, which provides the...
The MX420L robot has a maximum payload capacity of 420 kg and reach of 2,778 mm with one of the highest available wrist torque in the industry, which provides the...
The MX500N robot has a maximum payload capacity of 500 kg and reach of 2,540 mm with one of the highest available wrist torque in the industry, which provides the...
The MX700N robot has a maximum payload capacity of 700 kg and reach of 2,540 mm with one of the highest available wrist torque in the industry, which provides the...
The NTS series robot can access 2 and 3 FOUPs of EFEM without a track. The specially designed drive system enables the robot to move incredibly smoothly and with high...
The R series robots are setting the benchmark for all small to medium duty Industrial (Articulated) Robots. The compact design, along with industry leading speed, reach and work range make...
The RS003N model is the smallest of the R series robots, which are setting the benchmark for all small to medium duty Industrial (Articulated) Robots. The compact design, along with...
The RS080N robot has a payload capacity of 80 kg, the highest of the R series robots, which are setting the benchmark for all small to medium duty Industrial (Articulated)...
The shelf mounting KJ264 explosion-proof painting robot features a 3R (Roll, Roll, Roll) hollow wrist with diameter of 70 mm inner to accommodate hoses as well as a slim and...
The shelf-mounted BT200L high-speed spot welding robot is for applications that need the robot to be installed above the workpiece. It features a hollow wrist for housing cables and hoses...
The shelf-mounted MT400N robot has a payload capacity of 400 kg, maximum horizontal reach of 3,503 mm and vertical reach of 4,319 mm, and was designed for vertical motion .
The smallest and fastest of the B series, the BX100S robot features a hollow wrist for housing cables and hoses. Its short reach design is suitable for small and light...
The TTS series robot can access 2 and 3 FOUPs of EFEM without a track. The specially designed drive system enables the robot to move incredibly smoothly and with high...
The wall mounting KJ264 explosion-proof painting robot features a 3R (Roll, Roll, Roll) hollow wrist with inner diameter of 70 mm to accommodate hoses as well as a slim and...
The wall mounting, 7 axes KJ314 explosion-proof painting robot features a 3R (Roll, Roll, Roll) hollow wrist with inner diameter of 70 mm to accommodate hoses as well as a...
The YF002N pick & place robot is the compact model of the Y series and it can be installed in narrow spaces. The high-speed Y series robots can be used...
The YF003N pick & place robot has a maximum payload capacity of 3 kg and it offers the wider motion range of the Y series models. The high-speed Y series...
The ZX130L robot features a wide working range and long reach. It is suitable for a variety of applications, from spot welding to material handling.
The ZX130S robot features a wide motion range and is suitable for a variety of applications, from spot welding to material handling.
The ZX165U robot features a wide motion range and is suitable for a variety of applications, from spot welding to material handling.
The ZX200S robot features a wide motion range and is suitable for a variety of applications, from spot welding to material handling.
The ZX300S robot features a wide motion range and is suitable for a variety of applications, from spot welding to material handling.
With a maximum reach of 3,150 mm, the RS015X model has the longest reach of the R series robots, which are setting the benchmark for all small to medium duty...