Janome Industrial Equipment Datasheets for Robots
Robots are programmable manipulators that contain rotary and/or prismatic joints in order to perform precise, repetitive movements. They are designed to move parts, tools, materials, and devices through variable, programmed motions. Types of products include articulated, Cartesian, cylindrical, gantry, parallel (hexapods), SCARA, and spherical robots.
Robots: Learn more
| Product Name | Notes |
|---|---|
| Dispensing Benchtop Robot with Camera-based Adjustment Package The Janome JR3000AP-D Series Dispensing with Camera Specifications Desktop Robot is designed for speed and accuracy to give you a better dispensing process... | |
| Features Energy Saving The pulse motor and micro-step drive control combination keeps electrical power consumption levels low (200W). Two Model Types Both 3 and 4-Axes models available. Compact, Original Styling... | |
| Features Make operation settings without writing a new robot language Dedicated Pick & Place software prepared with all the command types you need. Just choose the robot movements from the... | |
| Multifunctional Cartesian robot with plenty of stroke combinations to choose from. All-in-One The multifunctional JC-3 Series Cartesian Robot comes complete with an easy-to-use dedicated controller and robot unit with a... | |
| Versatile Flagship Model Benchtop Robot Built to last with durable die-cast base and extruded aluminum column for excellent structural rigidity. High speed tracking function for increased stability. Short after-stop oscillation... |