Hirata Corporation of America Datasheets for Robots

Robots are programmable manipulators that contain rotary and/or prismatic joints in order to perform precise, repetitive movements. They are designed to move parts, tools, materials, and devices through variable, programmed motions. Types of products include articulated, Cartesian, cylindrical, gantry, parallel (hexapods), SCARA, and spherical robots.
Robots: Learn more

Product Name Notes
High rigidity, high durability Maintenance free, weight capacity from 50 to 150 kg Abundant variations The stroke and number of axes can be freely configured and combined Extensive record Supports...
Hgh speed, High accuracy Vertical Articulated Robot for general purpose. No programming by robot languages is needed for robot operation. Robot movements (postures) can be checked by specifying coordinates. The...
SCARA Robots
Small, High-speed, High-precision, Utility SCARA robot. The most suitable acceleration and deceleration are established automatically from the posture of the arm and smoother movement is achieved. The load it takes...
Universal usage 'inverted-mount' Scara robot with high speed and high accuracy. The most suitable acceleration and deceleration are established automatically from the posture of the arm and smoother movement is...
Universal vertical articulated robot with high speed and high accuracy. No programming by robot languages is needed for robot operation. Robot movements (postures) can be checked by specifying coordinates. The...
Universal vertical articulated robot with high speed and high accuracy. No programming by robot languages is needed for robot operation. Robot movements (postures) can be checked by specifying coordinates. The...