Emayor Synersight Technologies SL Datasheets for Robots

Robots are programmable manipulators that contain rotary and/or prismatic joints in order to perform precise, repetitive movements. They are designed to move parts, tools, materials, and devices through variable, programmed motions. Types of products include articulated, Cartesian, cylindrical, gantry, parallel (hexapods), SCARA, and spherical robots.
Robots: Learn more

Product Name Notes
Intended for the transport of heavy loads, offering the option of working outdoors and manual handling. This model allows the dragging transport of heavy loads of 25.000 Kg., in international...
Intended for the transport of heavy loads, offering the option of working outdoors and manual handling. This model allows the dragging transport of heavy loads through three models, based on...
Its compact and robust design, together with its ability to carry out complex manoeuvres, make it the ideal solution to quickly and easily automate the transport of materials in those...
The ability of the 2W to reverse the direction of travel gives it new functionalities when it comes to tackling all kinds of maneuvers in confined spaces. The alternative offered...
The AGV SPU offers great versatility of movement and manoeuvrability, pivoting on itself, it is capable of transporting any type of load inside the facilities, with the possibility of incorporating...
The AGV STU offers high pulling force combined with great versatility of movement and maneuverability to create more versatile trailer towing flows. It is the ideal machine for the logistics...
The AMR SPO offers a load capacity up to 1500 kg, allowing it to be the perfect solution for managing warehouses and the preparation of orders in the e-commerce sector,...
The CMH model offers higher productivity at lower operating costs in intralogistics operations. This model has been designed to offer a high pulling force for trailers, combined with high speed...
The CMT model offers high pulling force, combined with high speed to accelerate trailer towing flows over long distances. This model provides strength and agility, with a towing capacity of...
The compact design of this model gives it fantastic maneuverability without compromising traffic safety and load stability. The CML AGV inherits all the knowledge of its older brothers, to be...
The different models in this range are easily adapted to the load requirements of each industry, with the capacity to transport light loads. In its simplicity, the unidirectional concept provides...
This model is a high-tech machine for lifting and transporting palletized merchandise. It perfectly combines high-performance capabilities with a high level of safety and maneuverability. Four security scanners shield the...
Within the DNA of the SM series all the values of its predecessors are present with a new design, using the same philosophy: simplicity, efficiency and reliability. Its high level...