RS Components, Ltd. 7044287

Description
The ABUS Flood Detector senses water and other liquid levels and sounds an 85 dB(A) @ 1m alarm using its integrated piezo sounder. The resistive sensor can be mounted directly on the sounder or located remotely via a 150 cm cable.,Damaged caused by burst pipes and leaking machinery can be minimised by using this simple flood alert alarm. Detector type: resistance. Resistive sensor connection: push terminal For Use With = Home Alarm System Wireless = Yes Battery = 9V Block Cable Length = 1.5m Sound Level = 85dB Depth = 35 mm Height = 102 mm Width = 60mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7044287 - RS Components, Ltd.
Corby, Northants, United Kingdom
The ABUS Flood Detector senses water and other liquid levels and sounds an 85 dB(A) @ 1m alarm using its integrated piezo sounder. The resistive sensor can be mounted directly on the sounder or located remotely via a 150 cm cable.,Damaged caused by burst pipes and leaking machinery can be minimised by using this simple flood alert alarm. Detector type: resistance. Resistive sensor connection: push terminal For Use With = Home Alarm System Wireless = Yes Battery = 9V Block Cable Length = 1.5m Sound Level = 85dB Depth = 35 mm Height = 102 mm Width = 60mm

The ABUS Flood Detector senses water and other liquid levels and sounds an 85 dB(A) @ 1m alarm using its integrated piezo sounder. The resistive sensor can be mounted directly on the sounder or located remotely via a 150 cm cable.,Damaged caused by burst pipes and leaking machinery can be minimised by using this simple flood alert alarm.
Detector type: resistance. Resistive sensor connection: push terminal
For Use With = Home Alarm System
Wireless = Yes
Battery = 9V Block
Cable Length = 1.5m
Sound Level = 85dB
Depth = 35 mm
Height = 102 mm
Width = 60mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Liquid Leak Detectors
Product Number 7044287
Specific Detectable Liquid Types Water
Unlock Full Specs
to access all available technical data