WorldWide Electric Corporation Fractional HP Motors, Permanent Magnet DC Motor, TEFC & TENV WPMDC13-18-90V-56CB

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fractional HP Motors, Permanent Magnet DC Motor, TEFC & TENV - WPMDC13-18-90V-56CB - WorldWide Electric Corporation
Rochester, NY, United States
Fractional HP Motors, Permanent Magnet DC Motor, TEFC & TENV
WPMDC13-18-90V-56CB
Fractional HP Motors, Permanent Magnet DC Motor, TEFC & TENV WPMDC13-18-90V-56CB
1/4-2 HP 1800 RPM 90, 180, 12 and 24 volt TENV enclosure (1/4-1/2 HP) TEFC enclosure (3/4-2 HP) 1.0 service factor Class F insulation C-face - removable base 20:1 speed range at constant torque High starting torque Extra set of brushes and brush springs included 12 volt and 24 volt models used in applications where low voltage DC power is supplied by batteries or generators
  • 1/4-2 HP
  • 1800 RPM
  • 90, 180, 12 and 24 volt
  • TENV enclosure (1/4-1/2 HP)
  • TEFC enclosure (3/4-2 HP)
  • 1.0 service factor
  • Class F insulation
  • C-face - removable base
  • 20:1 speed range at constant torque
  • High starting torque
  • Extra set of brushes and brush springs included
  • 12 volt and 24 volt models used in applications where low voltage DC power is supplied by batteries or generators
Supplier's Site Datasheet

Technical Specifications

  WorldWide Electric Corporation
Product Category DC Motors
Product Number WPMDC13-18-90V-56CB
Product Name Fractional HP Motors, Permanent Magnet DC Motor, TEFC & TENV
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.3333 HP
Unlock Full Specs
to access all available technical data

Similar Products

Coreless DC Motor With Gearhead - NC-1333 - Citizen Chiba Precision Co., Ltd.
Citizen Chiba Precision Co., Ltd.
Specs
Motor Type Servomotor
Commutation Brush
DC Construction Permanent Magnet; Coreless / Slotless
View Details
Torque Motor - TMK Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Current 13.1 to 337 amps
Continuous Torque 706.2 to 95575.2 In-lbs (814 to 110204 kg-cm)
View Details
IDX 56 S, □56 mm, brushless, with integrated electronics, CANopen - IDX56SABSTPCO406B - maxon
Specs
Motor Type DC Motor
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details