Coreless Brushed DC Motors are small, lightweight, energy efficient, and generate low electrical noise and EMI, making them ideal for robotics, electronics, small pumps, medical devices, and office equipment. These motors have good controllability and their structure ensures greater mechanical strength and can reach very high speeds. Select models can also include vibration capabilities making them ideal for compact electronics and medical equipment.
Pelonis Technologies, Inc. | |
---|---|
Product Category | DC Motors |
Product Number | PT0610-111-P3 |
Product Name | 70 Milliampere (mA) Rated Current Coreless Direct Current (DC) Micro Motor |
Commutation | Brush |
DC Construction | Coreless / Slotless |
DC Voltage Range | 2.0 to 3.5 VDC |
Continuous Current | 0.0700 amps |
Shaft Speed | 11000 rpm |