DCmind Brush Motors, a range of high-performance direct current brush motors. These series of motors are very quit and exceptional efficiency and working life. These are ideal for use in medical equipments, pumps and valves, railways, and aeronautics.
24 Vdc version. Noise level from 35 dBA. More than 80% efficiency. High protection IP65
Supply Voltage = 24 V dc
DC Motor Type = Brushed
Power Rating = 209 W
Output Speed = 3430 rpm
Shaft Diameter = 8mm
Maximum Output Torque = 290 mNm
Length = 155mm
Dimensions = 63 (Dia.) x 155 mm
Current Rating = 35.3 A
Core Construction = Permanent Magnet
Brushed DC Motor Standard 3430 RPM 104W 24VDC
DC BRUSH MOTOR, 24V, 3430RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:3430rpm; Torque Max:290mN-m; Power Rating:104W; Motor Size:42mm; External Length:127.5mm; Product Range:89 890 Series RoHS Compliant: Yes
RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | DC Motors | DC Motors | DC Motors |
Product Number | 7893026 | 966-1695-ND | 96Y8914 |
Product Name | Motors - AC, DC | Dc Brush Motor, 24V, 3430Rpm; Dc Motor Type Crouzet | |
Commutation | Brush | Brush | Brush |
Standard DC Voltage | 24V | 24V | |
DC Voltage Range | 24.0 VDC | 24.0 VDC | 24.0 VDC |
Output Power | 0.2801 HP | 0.1394 HP | 0.1394 HP |
Continuous Current | 35.3 amps |