Citizen Micro Co., Ltd. DC Motor N525-24

Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motor - N525-24 - Citizen Micro Co., Ltd.
Sayama, Saitama, Japan
DC Motor
N525-24
DC Motor N525-24
Iron Core Motor

Iron Core Motor

Datasheet

Technical Specifications

  Citizen Micro Co., Ltd.
Product Category DC Motors
Product Number N525-24
Product Name DC Motor
DC Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0022 HP
Continuous Current 0.1350 amps
Unlock Full Specs
to access all available technical data

Similar Products

9100 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Carbon Brushed Direct Current (DC) Micro Motor - PTRS-770PH-7038 - Pelonis Technologies, Inc.
Specs
Commutation Brush
Standard DC Voltage 9V; 12V
DC Voltage Range 9.0 to 18.0 VDC
View Details
Brushless Motor With Gearhead - BD-18544 - Citizen Chiba Precision Co., Ltd.
Citizen Chiba Precision Co., Ltd.
Specs
Motor Type DC Motor
Commutation Brushless
DC Construction Permanent Magnet; Coreless / Slotless
View Details
Torque Motor - TMB+ Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details
IDX 70 S, □70 mm, brushless, with integrated electronics, EtherCat - IDX70SA0STPET369B - maxon
Specs
Motor Type DC Motor
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details