Bison series permanent magent DC motor.
Specifications | |
Bearings: | Double shielded ball. |
Shafts: | Carbon steel. |
Mounting: | Base and face. |
Armatures: | Dynamically balanced. |
Commutators: | Tang-type, diamond turned. |
Varnishing: | Class H polyester trickle varnishing. |
Magnets: | Highest grade ceramic. |
Insulation: | Class F. |
Brushes: | Oversized with integral protection. |
Casting: | Zinc alloy. |
Features: | 3/16" rear stub shaft hole and 1-1/2" bolt hole circle for encoder mounting. |
Optional Features / Accessories | |
• Die Case Junction Box with gasket | |
• Terminal Block and ground screw. |
Bison Gear and Engineering | |
---|---|
Product Category | DC Motors |
Product Number | 051-203-4025 |
Product Name | 32 Frame Permanent Magnet DC Motor |
Commutation | Brush |
DC Construction | Permanent Magnet |
Standard DC Voltage | 12V |
DC Voltage Range | 12.0 VDC |
Output Power | 0.0714 HP |