PCE-330 is a climate meter with a quick-response sensor for measuring ambient temperature and relative humidity. This multipurpose handheld device also determines dew point temperature. Equipped with an easy-to-read dual display, this multifunction data-logging indoor air quality (IAQ) meter features a large internal memory with storage for up to 16,000 recorded values. Using the included Windows-compatible software and USB cable, the recorded data can be transferred to a PC for further analysis.
PCE-330 is well suited for long-term IAQ monitoring and environmental data acquisition. This combination hygrometer / thermometer can be used to verify the integrity of the cold chain during the transport and warehousing of refrigerated food and pharmaceutical products. Compact and portable, this versatile meter is also ideal for evaluating the performance of heating, ventilation and air conditioning (HVAC) systems in industrial, commercial and residential properties.
PCE Instruments / PCE Americas Inc. | |
---|---|
Product Category | Weather Instruments |
Product Number | PCE-330 |
Product Name | Climate Meter |
Device Classification | Sensor System |
Weather Component Sensed | Measures Temperature; Measures % Relative Humidity; Measures Dew Point |
Interface Options | Digital Serial |
Instrument Display Options | Digital Display |
Instrument User Interface Options | Digital Front Panel |