Monitoring of low flow rates of liquids. A piston equipped with a magnet is displaced by the flow, this action is proportional to the flow rate against a supporting spring. A reed switch on the outside is positioned at the desired point within the control range. A signal is generated when the actual flow rate value is above or below the set value.
High pressure and temperature capabilities. Scaled switch point setting. Low flow switching capabilities. Installation independent of position. Material Brass
Media Monitored = Liquid
Device Type = Sensor/Switch with Indicator
Minimum Flow Rate = 0.5 L/min
Maximum Flow Rate = 3 L/min
Supply Voltage = 200 V ac
Pipe Diameter Range = 1/4 in
Connection Type = 1/4 BSP
Maximum Pressure = 250bar
Material = Brass
Maximum Media Temperature = +100°C
RS Components, Ltd. | |
---|---|
Product Category | Liquid Flow Meters |
Product Number | 5100571 |
Process Media Type | Liquid |
Operating Pressure | 3626 psi (2552 m H2O) |
Media Temperature | 212 F (100 C) |