The FLC Series is the economical way to monitor municipal water flows, verify pump outlets and monitor fluid conditions. Piston design allows for horizontal, vertical or inverted installation and is a proven method for accurate, dependable flow rate indication. The compact design measures less than 8" in length and 27⁄16" in diameter. Designed with a transparent body, the FLC series allows the user to monitor fluid conditions and diagnose problems at a glance. High-contrast scale/indicator provides an easy to read measurement in both liters per minute and gallons per minute. The unit is available in multiple NPT port sizes to reduce the amount of adaptors required for installation.
The FLC Series is the economical way to monitor municipal water flows, verify pump outlets and monitor fluid conditions. Piston design allows for horizontal, vertical or inverted installation and is a proven method for accurate, dependable flow rate indication. The compact design measures less than 8" in length and 27/16" in diameter. Designed with a transparent body, the FLC series allows the user to monitor fluid conditions and diagnose problems at a glance. High-contrast scale/indicator provides an easy to read measurement in both liters per minute and gallons per minute. The unit is available in multiple NPT port sizes to reduce the amount of adaptors required for installation.
OMEGA Engineering, Inc. | OMEGA Engineering, Inc. | |
---|---|---|
Product Category | Liquid Flow Meters | Liquid Flow Meters |
Product Number | FLC | FLC |
Product Name | Clear In-Line Flowmeters | Clear In-Line Flowmeters |
Meter Technology | Piston | Piston |
Operating Temperature | ? to 250 F (? to 121 C) | |
Process Media Type | Liquid | Liquid |
Operating Pressure | 325 psi (229 m H2O) | 325 psi (229 m H2O) |
Media Temperature | 199 to 250 F (93 to 121 C) | 199 F (93 C) |