FS-200 Adjustable Series - General
The FS-200 flow switch offers accurate flow detection with 1% repeatability over a broad range of flow settings and port sizes. The durable construction delivers long life repeatability in either water or oil. The design of large flow paths keeps pressure drop low, thus are ideal for detection of flow in high volume lubrication, cooling or process applications. The FS-200 adjustable series also offers external adjustment.
⢠Flow Rate Settings: 2 LPM to 379 LPM ,⢠Port Size: 1 Inch NPT to 2 Inch NPT ,⢠Primary Construction Material: Bronze or Stainless Steel ,⢠Setting Type: Fixed or adjustable available
⢠Protect Bearings or Gears: oil separators, fuel systems, pumps, compressors, presses ,⢠Electronics or Machinery: heat exchangers, semiconductor manufacturing equipment, induction furnaces, radio transmitters ,⢠Process Systems: water filtration and reverse osmosis, chlorinates, de-icers, sterilisers, evaporators
Media Monitored = Liquid
Device Type = Shuttle
Minimum Flow Rate = 1 gal/min
Maximum Flow Rate = 6 gal/min
Pipe Diameter Range = 1 in
Connection Type = 1 NPT Female
Maximum Pressure = 27.6bar
Material = Bronze, Stainless Steel
Maximum Media Temperature = +37.8°C
Minimum Operating Temperature = -29°C
FLOW SENSOR, 1-6GPM, 27.6BAR, 1" NPT; Flow Rate Min:1GPM (US); Flow Rate Max:6GPM (US); Pressure Max:27.6bar; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Accuracy %:10%; Port Size:25.4mm; Product Range:FS-200 Series RoHS Compliant: No
Galco Industrial Electronics | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Flow Meters | Liquid Flow Meters | Liquid Flow Meters |
Product Number | 26615 | 9073748 | 92C8754 |
Product Name | GEMS Flow Switches | Flow Sensor, 1-6Gpm, 27.6Bar, 1 Npt; Flow Rate Min Gems Sensors | |
Meter Type | Volumetric Flow Meter | Volumetric Flow Meter | |
Electrical Output | Switch | ||
Operating Temperature | -20 F (-29 C) | ||
Process Media Type | Liquid | Liquid | |
Operating Pressure | 400 psi (282 m H2O) | 400 psi (282 m H2O) |