The flow monitor SA5014 from ifm electronic with a programmable output measures liquid and gaseous media in a setting range of 0-19.5 ft/s (liquid media) or 0-656 ft/s (gaseous media) at a pressure resistance up to 100 bar. Due to the variable process connection (internal thread M18 x 1.5 for adapter) the flow monitor SA5014 integrates easily into any application. Using the conventional M12 connector allows the flow monitor SA5014 to reliably connect to the controller. The flow monitor SA5014 offers the possibility to measure in both relative and absolute scales.
ifm electronic gmbh | Automation24, Inc. | |
---|---|---|
Product Category | Liquid Flow Meters | Liquid Flow Meters |
Product Number | SA5014 | |
Product Name | Flow sensor | Flow sensor ifm efector SA5014 |
Approvals | Underwriters Laboratory; ce, cul | cULus |
Operating Temperature | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) |
Process Media Type | Liquid; Gas | Liquid; Gas |
Operating Pressure | 1450 psi (1021 m H2O) | 100 psi (70.38 m H2O) |
Media Temperature | -4 to 194 F (-20 to 90 C) | -4 to 194 F (-20 to 90 C) |