Burkert Fluid Control Systems Fluid sensor PVC 423955

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fluid sensor PVC - 423955 - Burkert Fluid Control Systems
Huntersville, NC, United States
Fluid sensor PVC
423955
Fluid sensor PVC 423955
The sensor-fitting Type S030 has a built-in paddle wheel to measure the flow rate and is especially designed for use with neutral, slightly aggressive, solid free liquids. The compact sensor-fitting (S030) must be equipped with a Bürkert transmitter (SE30, SE30 Ex, SE32, SE35, SE36 or 8611) quickly and easily connected together by a bayonet catch. The Bürkert “Inline quarter-turn” technology is a construction ensuring a leakage free operation. The paddle wheel rotation (permanent magnets included in the wheels) is detected contactless through the sensor-fitting wall. The transmitter can be snapped-on or removed without opening the pipe or interrupting the process.

The sensor-fitting Type S030 has a built-in paddle wheel to measure the flow rate and is especially designed for use with neutral, slightly aggressive, solid free liquids. The compact sensor-fitting (S030) must be equipped with a Bürkert transmitter (SE30, SE30 Ex, SE32, SE35, SE36 or 8611) quickly and easily connected together by a bayonet catch. The Bürkert “Inline quarter-turn” technology is a construction ensuring a leakage free operation. The paddle wheel rotation (permanent magnets included in the wheels) is detected contactless through the sensor-fitting wall. The transmitter can be snapped-on or removed without opening the pipe or interrupting the process.

Supplier's Site

Technical Specifications

  Burkert Fluid Control Systems
Product Category Liquid Flow Meters
Product Number 423955
Product Name Fluid sensor PVC
Meter Technology Paddlewheel
Process Media Type Liquid
Media Temperature 32 to 122 F (0 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Burkert Fluid Control Systems
Specs
Features Sanitary Applications Rated
Operating Temperature 14 to 131 F (-10 to 55 C)
Process Media Type Liquid
View Details
Fluid sensor MS - 423989 - Burkert Fluid Control Systems
Burkert Fluid Control Systems
Specs
Meter Technology Paddlewheel
Process Media Type Liquid
Media Temperature 5 to 212 F (-15 to 100 C)
View Details
Fullbore MAG flow transmitter - 558747 - Burkert Fluid Control Systems
Burkert Fluid Control Systems
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
Process Media Type Liquid
Media Temperature -4 to 212 F (-20 to 100 C)
View Details
Burkert Fluid Control Systems
Specs
Features Sanitary Applications Rated
Operating Temperature 14 to 158 F (-10 to 70 C)
Process Media Type Liquid
View Details