Aalborg Instruments Direct Reading PTFE- Rotameter T11T1-TA0A-044-15-ST

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Reading PTFE- Rotameter - T11T1-TA0A-044-15-ST - Aalborg Instruments
Orangeburg, NY, USA
Direct Reading PTFE- Rotameter
T11T1-TA0A-044-15-ST
Direct Reading PTFE- Rotameter T11T1-TA0A-044-15-ST
Design Features constructed of inert materials: chemically inert wetted parts rib-guided or fluted metering tubes facilitate stable/accurate readings magnifier lens in front shield to enhance reading resolution OPTIGRAD™ scales minimize parallax and eye fatigue simple means of panel mounting interchangeability of flowtubes and floats conveniently overlapping flow ranges available in both standard millimeter and direct reading scales.

Design Features

  • constructed of inert materials:
  • chemically inert wetted parts
  • rib-guided or fluted metering tubes facilitate stable/accurate readings
  • magnifier lens in front shield to enhance reading resolution
  • OPTIGRAD™ scales minimize parallax and eye fatigue
  • simple means of panel mounting
  • interchangeability of flowtubes and floats
  • conveniently overlapping flow ranges available in both standard millimeter and direct reading scales.
Supplier's Site Datasheet

Technical Specifications

  Aalborg Instruments
Product Category Liquid Flow Meters
Product Number T11T1-TA0A-044-15-ST
Product Name Direct Reading PTFE- Rotameter
Meter Technology Rotameter; Variable Area
Approvals ISO 9001, UKAS Quality
Operating Temperature ? to 150 F (? to 66 C)
Process Media Type Liquid
Operating Pressure 0.0 to 100 psi (0.0 to 70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Flow meter with integrated backflow prevention and display - SB5242 - ifm electronic gmbh
Specs
Features Programmable
Approvals Underwriters Laboratory; ce, cul, iolink
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Flow Meter Transmitter - SITRANS F M TRANSMAG 2 with Sensor 911/E - Siemens Process Instrumentation
Specs
Meter Type Velocity Flow Meter
Operating Temperature -4 to 140 F (-20 to 60 C)
Mounting In-line
View Details
Universal Flow Switch and Flow Monitor - FS10i - Fluid Components Intl. (FCI)
Specs
Meter Technology Thermal
Features Programmable
Additional Variables Measured Temperature
View Details
Multifunction Air Flow Meter Flow Hoods incl. ISO Calibration - 5855299 - PCE Instruments / PCE Americas Inc.
Specs
Meter Type Volumetric Flow Meter; Velocity Flow Meter
Pipe Diameter 3.94 inch (100 mm)
Process Media Type Gas
View Details