Powerlux, the new generation of illuminated magnifier. Winner of 2 design awards Eschenbachs new range of illuminated stand magnifiers push the boundaries of technology and design to enable the user an excellent reading experience. Traditionally the usable lens diameter of a 7x (28Dpt) magnifier would be appx.35mm. The powerlux maintains its large lens diameter of 58mm through all 3 of its powers - 3.5, 5 & 7x. Eschenbach have achieved this large field of view at 7x by using a double lens system of both aspheric and diffractive lenses. The large lens diameters combined with an ergonomic design which provides the user with a relaxed hand position (both left and right handed) makes for maximum reading comfort and exceptional ease of use. The illumination is provided by 2 LEDs positioned opposite each other for pin point illumination of the reading material and after 30 minutes of non-use the product will switch itself off to prolong the battery life.
High level of magnification. Aspheric cera-tec® coating. The ultimate image quality. 2 SMD LEDs positioned opposite to each other for optimum , pinpoint illumination with no shadowing. Perfect illumination during battery operation. LEDs provide an illumination strength up to 4000lx. Automatic switch-off after 30 minutes. 3AA Batteries provide 40 hours of illumination
Magnification Power = 5
Optical Power = 20dioptre
Lens Diameter = 58mm
Illuminated = Yes
Battery Operated = Yes
Battery Type = 3 x AA
RS Components, Ltd. | |
---|---|
Product Category | Magnifiers |
Product Number | 7802897 |
Type / Mounting | Handheld |