The tried and tested illuminated hand-held magnifiers now feature a new design and improved functions. Manufactured in Nuremberg Germany, the mobilux LED illuminated magnifiers are ideal for reading small print both in the office and when youâre on the move, e.g. when youâre searching for telephone numbers or looking at spreadsheets. They incorporate a large, easy to use light switch that operates a choice of 2 different colour of light through the use of the supplied filter. The included AA batteries are easy to change and the magnifier has a handy eyelet on the end of the handle for round-the-neck-cord.
Battery cover is easy to open and contact springs clearly indicate the battery position. Improved comfort due to eyelet for round-the-neck cord. Filter enables you to choose the ideal colour of light. The LED light used by Eschenbach has a service life of approx. 50,000 hours. The battery life is up to 10x longer in comparison to a conventional light. The voltage is controlled via a step-up converter, which produces a brighter and even illumination . CERA-TEC coated lenses
Magnification Power = 10
Optical Power = 38dioptre
Lens Diameter = 35mm
Illuminated = Yes
Battery Operated = Yes
Battery Type = 2 x AA
Type = LED
RS Components, Ltd. | |
---|---|
Product Category | Magnifiers |
Product Number | 7802838 |
Type / Mounting | Handheld |