Standard Rigid Borescopes are available in a wide range of diameters, working lengths, direction of view and field of view (magnification). The stainless steel insertion tube usable at temperature between -20„ƒ and 150„ƒ (-4 to 302°F). Close to 200 models available featuring various diameters, working length, and viewing directions and field of view (magnification).
Video recording and photography are available by connecting a CCD camera or the Olympus digital camera.
Evident Scientific | |
---|---|
Product Category | Borescopes |
Product Number | R080-054-110-50 |
Product Name | Standard Rigid Borescope |
Flexibility | Rigid |
Viewing Angle | Retro |
Features | Video (optional feature); Camera Mount |
Diameter | 8.1 mm (0.3189 inch) |